Bourns, Inc. Common Mode Filter, 250Uh, 1.2A, 600 Ohm; Dc Current Rating Bourns SRF0905A-251Y

Description
COMMON MODE FILTER, 250UH, 1.2A, 600 OHM; DC Current Rating:1.2A; Inductance:250µH; Product Range:SRF0905A Series; Impedance:600ohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 250UH, 1.2A, 600 OHM; DC Current Rating:1.2A; Inductance:250µH; Product Range:SRF0905A Series; Impedance:600ohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 250Uh, 1.2A, 600 Ohm; Dc Current Rating Bourns - 33AK4327 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 250Uh, 1.2A, 600 Ohm; Dc Current Rating Bourns
33AK4327
Common Mode Filter, 250Uh, 1.2A, 600 Ohm; Dc Current Rating Bourns 33AK4327
COMMON MODE FILTER, 250UH, 1.2A, 600 OHM; DC Current Rating:1.2A; Inductance:250µH; Product Range:SRF0905A Series; Impedance:600ohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE FILTER, 250UH, 1.2A, 600 OHM; DC Current Rating:1.2A; Inductance:250µH; Product Range:SRF0905A Series; Impedance:600ohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Filter, 250Uh, 1.2A, 600 Ohm; Dc Current Rating Bourns - 41Y0219 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 250Uh, 1.2A, 600 Ohm; Dc Current Rating Bourns
41Y0219
Common Mode Filter, 250Uh, 1.2A, 600 Ohm; Dc Current Rating Bourns 41Y0219
COMMON MODE FILTER, 250UH, 1.2A, 600 OHM; DC Current Rating:1.2A; Inductance:250µH; Product Range:SRF0905A Series; Impedance:600ohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE FILTER, 250UH, 1.2A, 600 OHM; DC Current Rating:1.2A; Inductance:250µH; Product Range:SRF0905A Series; Impedance:600ohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 33AK4327
Product Name Common Mode Filter, 250Uh, 1.2A, 600 Ohm; Dc Current Rating Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378731 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Power Entry Module, Medical, 8A, 250Vac; Connector Type Schurter - 52AC2580 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 8 amps
View Details