Bourns, Inc. Common Mode Filter, 10Uh, 1.6A, 200 Ohm; Dc Current Rating Bourns SRF0905A-100Y

Description
COMMON MODE FILTER, 10UH, 1.6A, 200 OHM; DC Current Rating:1.6A; Inductance:10µH; Product Range:SRF0905A Series; Impedance:200ohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 10UH, 1.6A, 200 OHM; DC Current Rating:1.6A; Inductance:10µH; Product Range:SRF0905A Series; Impedance:200ohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 10Uh, 1.6A, 200 Ohm; Dc Current Rating Bourns - 41Y0214 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 10Uh, 1.6A, 200 Ohm; Dc Current Rating Bourns
41Y0214
Common Mode Filter, 10Uh, 1.6A, 200 Ohm; Dc Current Rating Bourns 41Y0214
COMMON MODE FILTER, 10UH, 1.6A, 200 OHM; DC Current Rating:1.6A; Inductance:10µH; Product Range:SRF0905A Series; Impedance:200ohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE FILTER, 10UH, 1.6A, 200 OHM; DC Current Rating:1.6A; Inductance:10µH; Product Range:SRF0905A Series; Impedance:200ohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site
Common Mode Filter, 10Uh, 1.6A, 200 Ohm; Dc Current Rating Bourns - 33AK4324 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 10Uh, 1.6A, 200 Ohm; Dc Current Rating Bourns
33AK4324
Common Mode Filter, 10Uh, 1.6A, 200 Ohm; Dc Current Rating Bourns 33AK4324
COMMON MODE FILTER, 10UH, 1.6A, 200 OHM; DC Current Rating:1.6A; Inductance:10µH; Product Range:SRF0905A Series; Impedance:200ohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE FILTER, 10UH, 1.6A, 200 OHM; DC Current Rating:1.6A; Inductance:10µH; Product Range:SRF0905A Series; Impedance:200ohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 41Y0214
Product Name Common Mode Filter, 10Uh, 1.6A, 200 Ohm; Dc Current Rating Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1678330 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
Common Mode Choke, 1.4Mh, 50A, 1-Phase; Dc Current Rating Schurter - 53AJ8402 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Current 50 amps
View Details