Bourns, Inc. Line Filter, 50Uh, 1.5Kohm, 0.8A; Rated Current Bourns SRF0905-500Y

Description
LINE FILTER, 50UH, 1.5KOHM, 0.8A; Rated Current:800mA; Inductance:50µH; Product Range:SRF0905 Series; Impedance:1.5kohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes
Datasheet
Description
LINE FILTER, 50UH, 1.5KOHM, 0.8A; Rated Current:800mA; Inductance:50µH; Product Range:SRF0905 Series; Impedance:1.5kohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Filter, 50Uh, 1.5Kohm, 0.8A; Rated Current Bourns - 57AC3462 - Newark, An Avnet Company
Chicago, IL, United States
Line Filter, 50Uh, 1.5Kohm, 0.8A; Rated Current Bourns
57AC3462
Line Filter, 50Uh, 1.5Kohm, 0.8A; Rated Current Bourns 57AC3462
LINE FILTER, 50UH, 1.5KOHM, 0.8A; Rated Current:800mA; Inductance:50µH; Product Range:SRF0905 Series; Impedance:1.5kohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

LINE FILTER, 50UH, 1.5KOHM, 0.8A; Rated Current:800mA; Inductance:50µH; Product Range:SRF0905 Series; Impedance:1.5kohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

Supplier's Site
Line Filter, 50Uh, 1.5Kohm, 0.8A; Dc Current Rating Bourns - 44AC1959 - Newark, An Avnet Company
Chicago, IL, United States
Line Filter, 50Uh, 1.5Kohm, 0.8A; Dc Current Rating Bourns
44AC1959
Line Filter, 50Uh, 1.5Kohm, 0.8A; Dc Current Rating Bourns 44AC1959
LINE FILTER, 50UH, 1.5KOHM, 0.8A; DC Current Rating:800mA; Inductance:50µH; Product Range:SRF0905 Series; Impedance:1.5kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:- RoHS Compliant: Yes

LINE FILTER, 50UH, 1.5KOHM, 0.8A; DC Current Rating:800mA; Inductance:50µH; Product Range:SRF0905 Series; Impedance:1.5kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Choke, 50Uh, 800Ma, 30%; Rated Current Bourns - 05R8222 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 50Uh, 800Ma, 30%; Rated Current Bourns
05R8222
Common Mode Choke, 50Uh, 800Ma, 30%; Rated Current Bourns 05R8222
COMMON MODE CHOKE, 50UH, 800mA, 30%; Rated Current:800mA; Inductance:50µH; Product Range:SRF0905 Series; Impedance:1.5kohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:-; Core Material:Ferrite RoHS Compliant: Yes

COMMON MODE CHOKE, 50UH, 800mA, 30%; Rated Current:800mA; Inductance:50µH; Product Range:SRF0905 Series; Impedance:1.5kohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:-; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 57AC3462
Product Name Line Filter, 50Uh, 1.5Kohm, 0.8A; Rated Current Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1701336 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-138-329-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details