Bourns, Inc. Line Filter, 4.7Mh, 4Kohm, 0.4A; Rated Current Bourns SRF0905-472Y

Description
LINE FILTER, 4.7MH, 4KOHM, 0.4A; Rated Current:400mA; Inductance:4.7mH; Product Range:SRF0905 Series; Impedance:4kohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes
Datasheet
Description
LINE FILTER, 4.7MH, 4KOHM, 0.4A; Rated Current:400mA; Inductance:4.7mH; Product Range:SRF0905 Series; Impedance:4kohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Filter, 4.7Mh, 4Kohm, 0.4A; Rated Current Bourns - 64AH8765 - Newark, An Avnet Company
Chicago, IL, United States
Line Filter, 4.7Mh, 4Kohm, 0.4A; Rated Current Bourns
64AH8765
Line Filter, 4.7Mh, 4Kohm, 0.4A; Rated Current Bourns 64AH8765
LINE FILTER, 4.7MH, 4KOHM, 0.4A; Rated Current:400mA; Inductance:4.7mH; Product Range:SRF0905 Series; Impedance:4kohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

LINE FILTER, 4.7MH, 4KOHM, 0.4A; Rated Current:400mA; Inductance:4.7mH; Product Range:SRF0905 Series; Impedance:4kohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

Supplier's Site Datasheet
Line Filter, 4.7Mh, 4Kohm, 0.4A; Dc Current Rating Bourns - 44AC1958 - Newark, An Avnet Company
Chicago, IL, United States
Line Filter, 4.7Mh, 4Kohm, 0.4A; Dc Current Rating Bourns
44AC1958
Line Filter, 4.7Mh, 4Kohm, 0.4A; Dc Current Rating Bourns 44AC1958
LINE FILTER, 4.7MH, 4KOHM, 0.4A; DC Current Rating:400mA; Inductance:4.7mH; Product Range:SRF0905 Series; Impedance:4kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:- RoHS Compliant: Yes

LINE FILTER, 4.7MH, 4KOHM, 0.4A; DC Current Rating:400mA; Inductance:4.7mH; Product Range:SRF0905 Series; Impedance:4kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 64AH8765
Product Name Line Filter, 4.7Mh, 4Kohm, 0.4A; Rated Current Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5067-2-ND - DigiKey
Specs
Operating Temperature -35 to 85 C (-31 to 185 F)
View Details
Power Line Filters - 2871234 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details