Bourns, Inc. Common Mode Choke, 40Uh, 900Ma, 30%; Rated Current Bourns SRF0905-400Y

Description
COMMON MODE CHOKE, 40UH, 900mA, 30%; Rated Current:900mA; Inductance:40µH; Product Range:SRF0905 Series; Impedance:800ohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:-; Core Material:Ferrite RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, 40UH, 900mA, 30%; Rated Current:900mA; Inductance:40µH; Product Range:SRF0905 Series; Impedance:800ohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:-; Core Material:Ferrite RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 40Uh, 900Ma, 30%; Rated Current Bourns - 05R8219 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 40Uh, 900Ma, 30%; Rated Current Bourns
05R8219
Common Mode Choke, 40Uh, 900Ma, 30%; Rated Current Bourns 05R8219
COMMON MODE CHOKE, 40UH, 900mA, 30%; Rated Current:900mA; Inductance:40µH; Product Range:SRF0905 Series; Impedance:800ohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:-; Core Material:Ferrite RoHS Compliant: Yes

COMMON MODE CHOKE, 40UH, 900mA, 30%; Rated Current:900mA; Inductance:40µH; Product Range:SRF0905 Series; Impedance:800ohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:-; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site
Line Filter, 40Uh, 800 Ohm, 0.9A; Rated Current Bourns - 57AC3461 - Newark, An Avnet Company
Chicago, IL, United States
Line Filter, 40Uh, 800 Ohm, 0.9A; Rated Current Bourns
57AC3461
Line Filter, 40Uh, 800 Ohm, 0.9A; Rated Current Bourns 57AC3461
LINE FILTER, 40UH, 800 OHM, 0.9A; Rated Current:900mA; Inductance:40µH; Product Range:SRF0905 Series; Impedance:800ohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

LINE FILTER, 40UH, 800 OHM, 0.9A; Rated Current:900mA; Inductance:40µH; Product Range:SRF0905 Series; Impedance:800ohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

Supplier's Site Datasheet
Line Filter, 40Uh, 800 Ohm, 0.9A; Rated Current Bourns - 57AC3460 - Newark, An Avnet Company
Chicago, IL, United States
Line Filter, 40Uh, 800 Ohm, 0.9A; Rated Current Bourns
57AC3460
Line Filter, 40Uh, 800 Ohm, 0.9A; Rated Current Bourns 57AC3460
LINE FILTER, 40UH, 800 OHM, 0.9A; Rated Current:900mA; Inductance:40µH; Product Range:SRF0905 Series; Impedance:800ohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

LINE FILTER, 40UH, 800 OHM, 0.9A; Rated Current:900mA; Inductance:40µH; Product Range:SRF0905 Series; Impedance:800ohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 05R8219
Product Name Common Mode Choke, 40Uh, 900Ma, 30%; Rated Current Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609998-5 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 80 amps
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-1268-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details