Bourns, Inc. Common Mode Choke, 250Uh, 1.2A, 50%; Dc Current Rating Bourns SRF0905-251Y

Description
COMMON MODE CHOKE, 250UH, 1.2A, 50%; DC Current Rating:1.2A; Inductance:250µH; Product Range:SRF0905 Series; Impedance:600ohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, 250UH, 1.2A, 50%; DC Current Rating:1.2A; Inductance:250µH; Product Range:SRF0905 Series; Impedance:600ohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 250Uh, 1.2A, 50%; Dc Current Rating Bourns - 05R8218 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 250Uh, 1.2A, 50%; Dc Current Rating Bourns
05R8218
Common Mode Choke, 250Uh, 1.2A, 50%; Dc Current Rating Bourns 05R8218
COMMON MODE CHOKE, 250UH, 1.2A, 50%; DC Current Rating:1.2A; Inductance:250µH; Product Range:SRF0905 Series; Impedance:600ohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:- RoHS Compliant: Yes

COMMON MODE CHOKE, 250UH, 1.2A, 50%; DC Current Rating:1.2A; Inductance:250µH; Product Range:SRF0905 Series; Impedance:600ohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 05R8218
Product Name Common Mode Choke, 250Uh, 1.2A, 50%; Dc Current Rating Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 1889504 - RS Components, Ltd.
Specs
Package / Mounting Screw mount
Standards and Certifications RoHS
View Details
2 suppliers
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details