The Common Mode Choke, part number 28X4449, features an inductance of 2000 µH with a tolerance of ±50%. It has a DC current rating of 600 mA and is designed for use in applications requiring effective noise suppression. The choke operates within a temperature range of -40 °C to +105 °C and has a maximum temperature rise of 45 °C at rated current. It is constructed with a ferrite core and enameled copper wire, ensuring durability and reliability. The choke is RoHS compliant, making it suitable for environmentally conscious designs. It is packaged in full reels of 1000 pieces, facilitating bulk purchasing for larger projects.
COMMON MODE CHOKE, 2000UH 600mA 50%, FULL REEL; DC Current Rating:600mA; Inductance:2mH; Product Range:SRF0905 Series; Impedance:3kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:- RoHS Compliant: Yes
COMMON MODE CHOKE, 2000UH 600mA 50%; DC Current Rating:600mA; Inductance:2mH; Product Range:SRF0905 Series; Impedance:3kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:- RoHS Compliant: Yes
LINE FILTER, 2MH, 0.6A, SMD; Rated Current:600mA; Inductance:2mH; Product Range:SRF0905 Series; Impedance:3kohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
CHOKE, COMMON MODE , 2000UH, 0.6A; Rated Current:600mA; Inductance:2mH; Product Range:SRF0905 Series; Impedance:3kohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:-; SVHC:No SVHC (07-Jul-2017); No. ofRoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 28X4449 | 47Y7194 |
| Product Name | Common Mode Choke, 2000Uh 600Ma 50%, Full Reel; Dc Current Rating Bourns | Choke, Common Mode , 2000Uh, 0.6A; Rated Current Bourns |
| Standards and Certifications | RoHS |