Bourns, Inc. Common Mode Choke, 2000Uh 600Ma 50%, Full Reel; Dc Current Rating Bourns SRF0905-202Y.

Description
COMMON MODE CHOKE, 2000UH 600mA 50%, FULL REEL; DC Current Rating:600mA; Inductance:2mH; Product Range:SRF0905 Series; Impedance:3kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:- RoHS Compliant: Yes
Description
COMMON MODE CHOKE, 2000UH 600mA 50%, FULL REEL; DC Current Rating:600mA; Inductance:2mH; Product Range:SRF0905 Series; Impedance:3kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 2000Uh 600Ma 50%, Full Reel; Dc Current Rating Bourns - 26AC3969 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 2000Uh 600Ma 50%, Full Reel; Dc Current Rating Bourns
26AC3969
Common Mode Choke, 2000Uh 600Ma 50%, Full Reel; Dc Current Rating Bourns 26AC3969
COMMON MODE CHOKE, 2000UH 600mA 50%, FULL REEL; DC Current Rating:600mA; Inductance:2mH; Product Range:SRF0905 Series; Impedance:3kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:- RoHS Compliant: Yes

COMMON MODE CHOKE, 2000UH 600mA 50%, FULL REEL; DC Current Rating:600mA; Inductance:2mH; Product Range:SRF0905 Series; Impedance:3kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 26AC3969
Product Name Common Mode Choke, 2000Uh 600Ma 50%, Full Reel; Dc Current Rating Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 1670346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Panel mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-138-371-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details