Bourns, Inc. Line Filter, 1Mh, 1.5Kohm, 0.8A; Rated Current Bourns SRF0905-102Y

Description
LINE FILTER, 1MH, 1.5KOHM, 0.8A; Rated Current:800mA; Inductance:1mH; Product Range:SRF0905 Series; Impedance:1.5kohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes
Datasheet
Description
LINE FILTER, 1MH, 1.5KOHM, 0.8A; Rated Current:800mA; Inductance:1mH; Product Range:SRF0905 Series; Impedance:1.5kohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Filter, 1Mh, 1.5Kohm, 0.8A; Rated Current Bourns - 64AH8764 - Newark, An Avnet Company
Chicago, IL, United States
Line Filter, 1Mh, 1.5Kohm, 0.8A; Rated Current Bourns
64AH8764
Line Filter, 1Mh, 1.5Kohm, 0.8A; Rated Current Bourns 64AH8764
LINE FILTER, 1MH, 1.5KOHM, 0.8A; Rated Current:800mA; Inductance:1mH; Product Range:SRF0905 Series; Impedance:1.5kohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

LINE FILTER, 1MH, 1.5KOHM, 0.8A; Rated Current:800mA; Inductance:1mH; Product Range:SRF0905 Series; Impedance:1.5kohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 64AH8764
Product Name Line Filter, 1Mh, 1.5Kohm, 0.8A; Rated Current Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1620197 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details