Bourns, Inc. SMD 330UH Inductor and Choke SRF0703A-331M

Description
INDUCT ARRAY 2 COIL 330UH SMD Product overview: SRF0703A-331M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703A-331M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
INDUCT ARRAY 2 COIL 330UH SMD Product overview: SRF0703A-331M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703A-331M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 330UH Inductor and Choke - 73-SRF0703A-331M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330UH Inductor and Choke
73-SRF0703A-331M
SMD 330UH Inductor and Choke 73-SRF0703A-331M
INDUCT ARRAY 2 COIL 330UH SMD Product overview: SRF0703A-331M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703A-331M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 330UH SMD Product overview: SRF0703A-331M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703A-331M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1274999-SRF0703A-331M
Inductors, Coils, Chokes - Arrays, Signal Transformers 1274999-SRF0703A-331M
Win Source Part Number: 1274999-SRF0703A-331 M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF0703A Package: Tape & Reel (TR) Shielding: Shielded Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Height: 0.142" (3.60mm) Number of Coils: 2 Inductance - Connected In Series: 1.335 mH Inductance - Connected In Parallel: 330 µH Current Rating - Parallel: 420 mA Current Rating - Series: 211 mA Current Saturation - Parallel: 440 mA Current Saturation - Series: 220 mA DC Resistance (DCR) - Parallel: 2.16Ohm Max DC Resistance (DCR) - Series: 8.25Ohm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.299" L x 0.299" W (7.60mm x 7.60mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SRF0703A

Win Source Part Number: 1274999-SRF0703A-331M
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF0703A
Package: Tape & Reel (TR)
Shielding: Shielded
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Height: 0.142" (3.60mm)
Number of Coils: 2
Inductance - Connected In Series: 1.335 mH
Inductance - Connected In Parallel: 330 µH
Current Rating - Parallel: 420 mA
Current Rating - Series: 211 mA
Current Saturation - Parallel: 440 mA
Current Saturation - Series: 220 mA
DC Resistance (DCR) - Parallel: 2.16Ohm Max
DC Resistance (DCR) - Series: 8.25Ohm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.299" L x 0.299" W (7.60mm x 7.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: SRF0703A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 73-SRF0703A-331M 1274999-SRF0703A-331M
Product Name SMD 330UH Inductor and Choke Inductors, Coils, Chokes - Arrays, Signal Transformers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Power
Core Material Ferrite
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - 1712-3627322515C1R5NTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3167-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers