Bourns, Inc. Common Mode Choke, 82Uh, 300Ma, 50%; Dc Current Rating Bourns SRF0602-820Y

Description
COMMON MODE CHOKE, 82UH, 300mA, 50%; DC Current Rating:300mA; Inductance:82µH; Product Range:SRF0602 Series; Impedance:220ohm; Product Length:6.5mm; Product Width:3.6mm; Product Height:1.65mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, 82UH, 300mA, 50%; DC Current Rating:300mA; Inductance:82µH; Product Range:SRF0602 Series; Impedance:220ohm; Product Length:6.5mm; Product Width:3.6mm; Product Height:1.65mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 82Uh, 300Ma, 50%; Dc Current Rating Bourns - 05R8213 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 82Uh, 300Ma, 50%; Dc Current Rating Bourns
05R8213
Common Mode Choke, 82Uh, 300Ma, 50%; Dc Current Rating Bourns 05R8213
COMMON MODE CHOKE, 82UH, 300mA, 50%; DC Current Rating:300mA; Inductance:82µH; Product Range:SRF0602 Series; Impedance:220ohm; Product Length:6.5mm; Product Width:3.6mm; Product Height:1.65mm; Qualification:- RoHS Compliant: Yes

COMMON MODE CHOKE, 82UH, 300mA, 50%; DC Current Rating:300mA; Inductance:82µH; Product Range:SRF0602 Series; Impedance:220ohm; Product Length:6.5mm; Product Width:3.6mm; Product Height:1.65mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 05R8213
Product Name Common Mode Choke, 82Uh, 300Ma, 50%; Dc Current Rating Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Power Line Filters - 1678402 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details