Bourns, Inc. Common Mode Choke, 47Uh, 300Ma, 50%; Dc Current Rating Bourns SRF0602-470Y

Description
COMMON MODE CHOKE, 47UH, 300mA, 50%; DC Current Rating:300mA; Inductance:47µH; Product Range:SRF0602 Series; Impedance:140ohm; Product Length:6.5mm; Product Width:3.6mm; Product Height:1.65mm; Qualification:- RoHS Compliant: Yes
Description
COMMON MODE CHOKE, 47UH, 300mA, 50%; DC Current Rating:300mA; Inductance:47µH; Product Range:SRF0602 Series; Impedance:140ohm; Product Length:6.5mm; Product Width:3.6mm; Product Height:1.65mm; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 47Uh, 300Ma, 50%; Dc Current Rating Bourns - 05R8212 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 47Uh, 300Ma, 50%; Dc Current Rating Bourns
05R8212
Common Mode Choke, 47Uh, 300Ma, 50%; Dc Current Rating Bourns 05R8212
COMMON MODE CHOKE, 47UH, 300mA, 50%; DC Current Rating:300mA; Inductance:47µH; Product Range:SRF0602 Series; Impedance:140ohm; Product Length:6.5mm; Product Width:3.6mm; Product Height:1.65mm; Qualification:- RoHS Compliant: Yes

COMMON MODE CHOKE, 47UH, 300mA, 50%; DC Current Rating:300mA; Inductance:47µH; Product Range:SRF0602 Series; Impedance:140ohm; Product Length:6.5mm; Product Width:3.6mm; Product Height:1.65mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Filter, 47Uh, 0.3A, 50Vdc, Smd; Rated Current Bourns - 06X7416 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 47Uh, 0.3A, 50Vdc, Smd; Rated Current Bourns
06X7416
Filter, 47Uh, 0.3A, 50Vdc, Smd; Rated Current Bourns 06X7416
FILTER, 47UH, 0.3A, 50VDC, SMD; Rated Current:300mA; Inductance:47µH; Product Range:SRF0602 Series; Impedance:140ohm; Common Mode Filter Case:6.5mm x 3.6mm x 1.65mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DCRoHS Compliant: Yes

FILTER, 47UH, 0.3A, 50VDC, SMD; Rated Current:300mA; Inductance:47µH; Product Range:SRF0602 Series; Impedance:140ohm; Common Mode Filter Case:6.5mm x 3.6mm x 1.65mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DCRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 05R8212 06X7416
Product Name Common Mode Choke, 47Uh, 300Ma, 50%; Dc Current Rating Bourns Filter, 47Uh, 0.3A, 50Vdc, Smd; Rated Current Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1HDMI2BA-CZ - Nexperia B.V.
Specs
Package / Mounting OL-PCMF1HDMI2BA-C
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
3-Phase Filters - 1-2405077-5 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 150 amps
View Details
3 suppliers