COMMON MODE CHOKE, 220UH, 300mA 50%; DC Current Rating:300mA; Inductance:220µH; Product Range:SRF0602 Series; Impedance:600ohm; Product Length:6.5mm; Product Width:3.6mm; Product Height:1.65mm; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 05R8210 |
| Product Name | Common Mode Choke, 220Uh, 300Ma 50%; Dc Current Rating Bourns |
| Standards and Certifications | RoHS |