Bourns, Inc. Common Mode Choke, 180Uh, 300Ma 50%; Dc Current Rating Bourns SRF0602-181Y

Description
COMMON MODE CHOKE, 180UH, 300mA 50%; DC Current Rating:300mA; Inductance:180µH; Product Range:SRF0602 Series; Impedance:500ohm; Product Length:6.5mm; Product Width:3.6mm; Product Height:1.65mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, 180UH, 300mA 50%; DC Current Rating:300mA; Inductance:180µH; Product Range:SRF0602 Series; Impedance:500ohm; Product Length:6.5mm; Product Width:3.6mm; Product Height:1.65mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 180Uh, 300Ma 50%; Dc Current Rating Bourns - 05R8209 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 180Uh, 300Ma 50%; Dc Current Rating Bourns
05R8209
Common Mode Choke, 180Uh, 300Ma 50%; Dc Current Rating Bourns 05R8209
COMMON MODE CHOKE, 180UH, 300mA 50%; DC Current Rating:300mA; Inductance:180µH; Product Range:SRF0602 Series; Impedance:500ohm; Product Length:6.5mm; Product Width:3.6mm; Product Height:1.65mm; Qualification:- RoHS Compliant: Yes

COMMON MODE CHOKE, 180UH, 300mA 50%; DC Current Rating:300mA; Inductance:180µH; Product Range:SRF0602 Series; Impedance:500ohm; Product Length:6.5mm; Product Width:3.6mm; Product Height:1.65mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 05R8209
Product Name Common Mode Choke, 180Uh, 300Ma 50%; Dc Current Rating Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-2405081-1 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 80 amps
View Details
2 suppliers
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details