Bourns, Inc. Common Mode Choke, 10Uh, 300Ma, 50%; Dc Current Rating Bourns SRF0602-100Y

Description
COMMON MODE CHOKE, 10UH, 300mA, 50%; DC Current Rating:300mA; Inductance:10µH; Product Range:SRF0602 Series; Impedance:600ohm; Product Length:6.5mm; Product Width:3.6mm; Product Height:1.65mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, 10UH, 300mA, 50%; DC Current Rating:300mA; Inductance:10µH; Product Range:SRF0602 Series; Impedance:600ohm; Product Length:6.5mm; Product Width:3.6mm; Product Height:1.65mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 10Uh, 300Ma, 50%; Dc Current Rating Bourns - 05R8207 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 10Uh, 300Ma, 50%; Dc Current Rating Bourns
05R8207
Common Mode Choke, 10Uh, 300Ma, 50%; Dc Current Rating Bourns 05R8207
COMMON MODE CHOKE, 10UH, 300mA, 50%; DC Current Rating:300mA; Inductance:10µH; Product Range:SRF0602 Series; Impedance:600ohm; Product Length:6.5mm; Product Width:3.6mm; Product Height:1.65mm; Qualification:- RoHS Compliant: Yes

COMMON MODE CHOKE, 10UH, 300mA, 50%; DC Current Rating:300mA; Inductance:10µH; Product Range:SRF0602 Series; Impedance:600ohm; Product Length:6.5mm; Product Width:3.6mm; Product Height:1.65mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 05R8207
Product Name Common Mode Choke, 10Uh, 300Ma, 50%; Dc Current Rating Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RTAN-5060 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
2 suppliers
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1HDMI2SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details