Bourns, Inc. Common Mode Choke, 2.5Uh, 200Ma 20%; Dc Current Rating Bourns SRF0504-402Y

Description
COMMON MODE CHOKE, 2.5UH, 200mA 20%; DC Current Rating:200mA; Inductance:2.8µH; Product Range:SRF0504 Series; Impedance:4kohm; Product Length:5.2mm; Product Width:5mm; Product Height:4.8mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, 2.5UH, 200mA 20%; DC Current Rating:200mA; Inductance:2.8µH; Product Range:SRF0504 Series; Impedance:4kohm; Product Length:5.2mm; Product Width:5mm; Product Height:4.8mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 2.5Uh, 200Ma 20%; Dc Current Rating Bourns - 05R8206 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 2.5Uh, 200Ma 20%; Dc Current Rating Bourns
05R8206
Common Mode Choke, 2.5Uh, 200Ma 20%; Dc Current Rating Bourns 05R8206
COMMON MODE CHOKE, 2.5UH, 200mA 20%; DC Current Rating:200mA; Inductance:2.8µH; Product Range:SRF0504 Series; Impedance:4kohm; Product Length:5.2mm; Product Width:5mm; Product Height:4.8mm; Qualification:- RoHS Compliant: Yes

COMMON MODE CHOKE, 2.5UH, 200mA 20%; DC Current Rating:200mA; Inductance:2.8µH; Product Range:SRF0504 Series; Impedance:4kohm; Product Length:5.2mm; Product Width:5mm; Product Height:4.8mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 05R8206
Product Name Common Mode Choke, 2.5Uh, 200Ma 20%; Dc Current Rating Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details