Bourns, Inc. Line Filter, 1.1Uh, 350 Ohm, 2A; Dc Current Rating Bourns SRF0504-351Y

Description
LINE FILTER, 1.1UH, 350 OHM, 2A; DC Current Rating:2A; Inductance:1.1µH; Product Range:SRF0504 Series; Impedance:350ohm; Product Length:5mm; Product Width:4.8mm; Product Height:4.8mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
LINE FILTER, 1.1UH, 350 OHM, 2A; DC Current Rating:2A; Inductance:1.1µH; Product Range:SRF0504 Series; Impedance:350ohm; Product Length:5mm; Product Width:4.8mm; Product Height:4.8mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Filter, 1.1Uh, 350 Ohm, 2A; Dc Current Rating Bourns - 44AC1956 - Newark, An Avnet Company
Chicago, IL, United States
Line Filter, 1.1Uh, 350 Ohm, 2A; Dc Current Rating Bourns
44AC1956
Line Filter, 1.1Uh, 350 Ohm, 2A; Dc Current Rating Bourns 44AC1956
LINE FILTER, 1.1UH, 350 OHM, 2A; DC Current Rating:2A; Inductance:1.1µH; Product Range:SRF0504 Series; Impedance:350ohm; Product Length:5mm; Product Width:4.8mm; Product Height:4.8mm; Qualification:- RoHS Compliant: Yes

LINE FILTER, 1.1UH, 350 OHM, 2A; DC Current Rating:2A; Inductance:1.1µH; Product Range:SRF0504 Series; Impedance:350ohm; Product Length:5mm; Product Width:4.8mm; Product Height:4.8mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Choke, 1Uh, 2A, 30%; Dc Current Rating Bourns - 05R8205 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 1Uh, 2A, 30%; Dc Current Rating Bourns
05R8205
Common Mode Choke, 1Uh, 2A, 30%; Dc Current Rating Bourns 05R8205
COMMON MODE CHOKE, 1UH, 2A, 30%; DC Current Rating:2A; Inductance:1.1µH; Product Range:SRF0504 Series; Impedance:350ohm; Product Length:5.2mm; Product Width:5mm; Product Height:4.8mm; Qualification:- RoHS Compliant: Yes

COMMON MODE CHOKE, 1UH, 2A, 30%; DC Current Rating:2A; Inductance:1.1µH; Product Range:SRF0504 Series; Impedance:350ohm; Product Length:5.2mm; Product Width:5mm; Product Height:4.8mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 44AC1956
Product Name Line Filter, 1.1Uh, 350 Ohm, 2A; Dc Current Rating Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3USB3SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
EMI/RFI Filters (LC, RC Networks) - SBSGP5000333MXT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
20A, 7 to 60VDC Reverse Protection Module - RP-60-20 - TDK-Lambda Europe GmbH
Specs
Rated Voltage 7 to 60 volts
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details