Bourns, Inc. Common Mode Choke, 5Uh, 500Ma, 30%; Dc Current Rating Bourns SRF0504-302Y

Description
COMMON MODE CHOKE, 5UH, 500mA, 30%; DC Current Rating:500mA; Inductance:6µH; Product Range:SRF0504 Series; Impedance:3kohm; Product Length:5.2mm; Product Width:5mm; Product Height:4.8mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, 5UH, 500mA, 30%; DC Current Rating:500mA; Inductance:6µH; Product Range:SRF0504 Series; Impedance:3kohm; Product Length:5.2mm; Product Width:5mm; Product Height:4.8mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 5Uh, 500Ma, 30%; Dc Current Rating Bourns - 05R8204 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 5Uh, 500Ma, 30%; Dc Current Rating Bourns
05R8204
Common Mode Choke, 5Uh, 500Ma, 30%; Dc Current Rating Bourns 05R8204
COMMON MODE CHOKE, 5UH, 500mA, 30%; DC Current Rating:500mA; Inductance:6µH; Product Range:SRF0504 Series; Impedance:3kohm; Product Length:5.2mm; Product Width:5mm; Product Height:4.8mm; Qualification:- RoHS Compliant: Yes

COMMON MODE CHOKE, 5UH, 500mA, 30%; DC Current Rating:500mA; Inductance:6µH; Product Range:SRF0504 Series; Impedance:3kohm; Product Length:5.2mm; Product Width:5mm; Product Height:4.8mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 05R8204
Product Name Common Mode Choke, 5Uh, 500Ma, 30%; Dc Current Rating Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-SBSGP5000332MXTDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filters - 1678322 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details