Bourns, Inc. Common Mode Choke, 600Nh, 5A, 30%; Dc Current Rating Bourns SRF0504-191Y

Description
COMMON MODE CHOKE, 600NH, 5A, 30%; DC Current Rating:5A; Inductance:600nH; Product Range:SRF0504 Series; Impedance:190ohm; Product Length:5.2mm; Product Width:5mm; Product Height:4.8mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, 600NH, 5A, 30%; DC Current Rating:5A; Inductance:600nH; Product Range:SRF0504 Series; Impedance:190ohm; Product Length:5.2mm; Product Width:5mm; Product Height:4.8mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 600Nh, 5A, 30%; Dc Current Rating Bourns - 05R8203 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 600Nh, 5A, 30%; Dc Current Rating Bourns
05R8203
Common Mode Choke, 600Nh, 5A, 30%; Dc Current Rating Bourns 05R8203
COMMON MODE CHOKE, 600NH, 5A, 30%; DC Current Rating:5A; Inductance:600nH; Product Range:SRF0504 Series; Impedance:190ohm; Product Length:5.2mm; Product Width:5mm; Product Height:4.8mm; Qualification:- RoHS Compliant: Yes

COMMON MODE CHOKE, 600NH, 5A, 30%; DC Current Rating:5A; Inductance:600nH; Product Range:SRF0504 Series; Impedance:190ohm; Product Length:5.2mm; Product Width:5mm; Product Height:4.8mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 05R8203
Product Name Common Mode Choke, 600Nh, 5A, 30%; Dc Current Rating Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-SBSMP2000154MXTTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
IEC Filters - 1670444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Panel mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-128-432-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers