Bourns, Inc. Line Filter, 2.7Uh, 1Kohm, 1.5A; Rated Current Bourns SRF0504-102Y

Description
LINE FILTER, 2.7UH, 1KOHM, 1.5A; Rated Current:1.5A; Inductance:2.7µH; Product Range:SRF0504 Series; Impedance:1kohm; Common Mode Filter Case:4.8 mm x 5mm x 4.7mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes
Datasheet
Description
LINE FILTER, 2.7UH, 1KOHM, 1.5A; Rated Current:1.5A; Inductance:2.7µH; Product Range:SRF0504 Series; Impedance:1kohm; Common Mode Filter Case:4.8 mm x 5mm x 4.7mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Filter, 2.7Uh, 1Kohm, 1.5A; Rated Current Bourns - 57AC3458 - Newark, An Avnet Company
Chicago, IL, United States
Line Filter, 2.7Uh, 1Kohm, 1.5A; Rated Current Bourns
57AC3458
Line Filter, 2.7Uh, 1Kohm, 1.5A; Rated Current Bourns 57AC3458
LINE FILTER, 2.7UH, 1KOHM, 1.5A; Rated Current:1.5A; Inductance:2.7µH; Product Range:SRF0504 Series; Impedance:1kohm; Common Mode Filter Case:4.8 mm x 5mm x 4.7mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

LINE FILTER, 2.7UH, 1KOHM, 1.5A; Rated Current:1.5A; Inductance:2.7µH; Product Range:SRF0504 Series; Impedance:1kohm; Common Mode Filter Case:4.8 mm x 5mm x 4.7mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Choke, 2.5Uh, 1.5A, 30%; Dc Current Rating Bourns - 05R8201 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 2.5Uh, 1.5A, 30%; Dc Current Rating Bourns
05R8201
Common Mode Choke, 2.5Uh, 1.5A, 30%; Dc Current Rating Bourns 05R8201
COMMON MODE CHOKE, 2.5UH, 1.5A, 30%; DC Current Rating:1.5A; Inductance:2.7µH; Product Range:SRF0504 Series; Impedance:1kohm; Product Length:5.2mm; Product Width:5mm; Product Height:4.8mm; Qualification:- RoHS Compliant: Yes

COMMON MODE CHOKE, 2.5UH, 1.5A, 30%; DC Current Rating:1.5A; Inductance:2.7µH; Product Range:SRF0504 Series; Impedance:1kohm; Product Length:5.2mm; Product Width:5mm; Product Height:4.8mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 57AC3458
Product Name Line Filter, 2.7Uh, 1Kohm, 1.5A; Rated Current Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Function Inlet Filters - 1-1609109-9 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-1267-1-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details