Bourns, Inc. Fixed Inductors SPB1308-R32M

Description
FIXED IND 320NH 50A 0.35 MOHM
Request a Quote Datasheet
Description
FIXED IND 320NH 50A 0.35 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SPB1308-R32MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SPB1308-R32MDKR-ND
Fixed Inductors 118-SPB1308-R32MDKR-ND
FIXED IND 320NH 50A 0.35 MOHM

FIXED IND 320NH 50A 0.35 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SPB1308-R32MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SPB1308-R32MCT-ND
Fixed Inductors 118-SPB1308-R32MCT-ND
FIXED IND 320NH 50A 0.35 MOHM

FIXED IND 320NH 50A 0.35 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SPB1308-R32MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SPB1308-R32MTR-ND
Fixed Inductors 118-SPB1308-R32MTR-ND
FIXED IND 320NH 50A 0.35 MOHM

FIXED IND 320NH 50A 0.35 MOHM

Buy Now Datasheet
Power Inductor, 320Nh, Shielded, 50A Rohs Compliant Bourns - 61AK2499 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 320Nh, Shielded, 50A Rohs Compliant Bourns
61AK2499
Power Inductor, 320Nh, Shielded, 50A Rohs Compliant Bourns 61AK2499
POWER INDUCTOR, 320NH, SHIELDED, 50A ROHS COMPLIANT: YES

POWER INDUCTOR, 320NH, SHIELDED, 50A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SPB1308-R32MDKR-ND 61AK2499
Product Name Fixed Inductors Power Inductor, 320Nh, Shielded, 50A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers
Surface Mount Inductors - 2125956 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 30
View Details