Bourns, Inc. Fixed Inductors SPB1012-R15Y

Description
FIXED IND 150NH 60A 0.14 MOHM
Request a Quote Datasheet
Description
FIXED IND 150NH 60A 0.14 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SPB1012-R15YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SPB1012-R15YDKR-ND
Fixed Inductors 118-SPB1012-R15YDKR-ND
FIXED IND 150NH 60A 0.14 MOHM

FIXED IND 150NH 60A 0.14 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SPB1012-R15YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SPB1012-R15YTR-ND
Fixed Inductors 118-SPB1012-R15YTR-ND
FIXED IND 150NH 60A 0.14 MOHM

FIXED IND 150NH 60A 0.14 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SPB1012-R15YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SPB1012-R15YCT-ND
Fixed Inductors 118-SPB1012-R15YCT-ND
FIXED IND 150NH 60A 0.14 MOHM

FIXED IND 150NH 60A 0.14 MOHM

Buy Now Datasheet
Power Inductor, 150Nh, Shielded, 70A Rohs Compliant Bourns - 61AK2495 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 150Nh, Shielded, 70A Rohs Compliant Bourns
61AK2495
Power Inductor, 150Nh, Shielded, 70A Rohs Compliant Bourns 61AK2495
POWER INDUCTOR, 150NH, SHIELDED, 70A ROHS COMPLIANT: YES

POWER INDUCTOR, 150NH, SHIELDED, 70A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SPB1012-R15YDKR-ND 61AK2495
Product Name Fixed Inductors Power Inductor, 150Nh, Shielded, 70A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176640-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 330 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-6N2 016008C-6N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details