Bourns, Inc. Fixed Inductors SPB1012-R13Y

Description
FIXED IND 130NH 60A 0.14 MOHM
Request a Quote Datasheet
Description
FIXED IND 130NH 60A 0.14 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SPB1012-R13YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SPB1012-R13YCT-ND
Fixed Inductors 118-SPB1012-R13YCT-ND
FIXED IND 130NH 60A 0.14 MOHM

FIXED IND 130NH 60A 0.14 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SPB1012-R13YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SPB1012-R13YDKR-ND
Fixed Inductors 118-SPB1012-R13YDKR-ND
FIXED IND 130NH 60A 0.14 MOHM

FIXED IND 130NH 60A 0.14 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SPB1012-R13YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SPB1012-R13YTR-ND
Fixed Inductors 118-SPB1012-R13YTR-ND
FIXED IND 130NH 60A 0.14 MOHM

FIXED IND 130NH 60A 0.14 MOHM

Buy Now Datasheet
Power Inductor, 130Nh, Shielded, 75A Rohs Compliant Bourns - 61AK2494 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 130Nh, Shielded, 75A Rohs Compliant Bourns
61AK2494
Power Inductor, 130Nh, Shielded, 75A Rohs Compliant Bourns 61AK2494
POWER INDUCTOR, 130NH, SHIELDED, 75A ROHS COMPLIANT: YES

POWER INDUCTOR, 130NH, SHIELDED, 75A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SPB1012-R13YCT-ND 61AK2494
Product Name Fixed Inductors Power Inductor, 130Nh, Shielded, 75A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
High Frequency & RF Inductors - 2-1624113-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Compensated High Current Choke, 3-phase and neutral line - DKIH-4 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 750 to 6500 microH
View Details