Bourns, Inc. Fixed Inductors SPB1012-R10Y

Description
FIXED IND 100NH 60A 0.14 MOHM
Request a Quote Datasheet
Description
FIXED IND 100NH 60A 0.14 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SPB1012-R10YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SPB1012-R10YDKR-ND
Fixed Inductors 118-SPB1012-R10YDKR-ND
FIXED IND 100NH 60A 0.14 MOHM

FIXED IND 100NH 60A 0.14 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SPB1012-R10YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SPB1012-R10YCT-ND
Fixed Inductors 118-SPB1012-R10YCT-ND
FIXED IND 100NH 60A 0.14 MOHM

FIXED IND 100NH 60A 0.14 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SPB1012-R10YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SPB1012-R10YTR-ND
Fixed Inductors 118-SPB1012-R10YTR-ND
FIXED IND 100NH 60A 0.14 MOHM

FIXED IND 100NH 60A 0.14 MOHM

Buy Now Datasheet
Power Inductor, 100Nh, Shielded, 92A Rohs Compliant Bourns - 61AK2492 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 100Nh, Shielded, 92A Rohs Compliant Bourns
61AK2492
Power Inductor, 100Nh, Shielded, 92A Rohs Compliant Bourns 61AK2492
POWER INDUCTOR, 100NH, SHIELDED, 92A ROHS COMPLIANT: YES

POWER INDUCTOR, 100NH, SHIELDED, 92A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SPB1012-R10YDKR-ND 61AK2492
Product Name Fixed Inductors Power Inductor, 100Nh, Shielded, 92A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567683P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0036 microH
DCR 0.1500 ohms
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-7N5 0402CT-7N5XJRW , 0402CT-7N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-A21A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details