Bourns, Inc. Fixed Inductors SPB1007-R22M

Description
FIXED IND 215NH 61A 0.35 MOHM
Request a Quote Datasheet
Description
FIXED IND 215NH 61A 0.35 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SPB1007-R22MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SPB1007-R22MTR-ND
Fixed Inductors 118-SPB1007-R22MTR-ND
FIXED IND 215NH 61A 0.35 MOHM

FIXED IND 215NH 61A 0.35 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SPB1007-R22MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SPB1007-R22MDKR-ND
Fixed Inductors 118-SPB1007-R22MDKR-ND
FIXED IND 215NH 61A 0.35 MOHM

FIXED IND 215NH 61A 0.35 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SPB1007-R22MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SPB1007-R22MCT-ND
Fixed Inductors 118-SPB1007-R22MCT-ND
FIXED IND 215NH 61A 0.35 MOHM

FIXED IND 215NH 61A 0.35 MOHM

Buy Now Datasheet
Power Inductor, 215Nh, Shielded, 50A Rohs Compliant Bourns - 61AK2488 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 215Nh, Shielded, 50A Rohs Compliant Bourns
61AK2488
Power Inductor, 215Nh, Shielded, 50A Rohs Compliant Bourns 61AK2488
POWER INDUCTOR, 215NH, SHIELDED, 50A ROHS COMPLIANT: YES

POWER INDUCTOR, 215NH, SHIELDED, 50A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SPB1007-R22MTR-ND 61AK2488
Product Name Fixed Inductors Power Inductor, 215Nh, Shielded, 50A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J184JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176783-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
0402AF Ferrite Chip Inductors - 0402AF-471 0402AF-471XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details