Bourns, Inc. Fixed Inductors SPB1007-R15M

Description
FIXED IND 150NH 61A 0.35 MOHM
Request a Quote Datasheet
Description
FIXED IND 150NH 61A 0.35 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SPB1007-R15MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SPB1007-R15MTR-ND
Fixed Inductors 118-SPB1007-R15MTR-ND
FIXED IND 150NH 61A 0.35 MOHM

FIXED IND 150NH 61A 0.35 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SPB1007-R15MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SPB1007-R15MDKR-ND
Fixed Inductors 118-SPB1007-R15MDKR-ND
FIXED IND 150NH 61A 0.35 MOHM

FIXED IND 150NH 61A 0.35 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SPB1007-R15MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SPB1007-R15MCT-ND
Fixed Inductors 118-SPB1007-R15MCT-ND
FIXED IND 150NH 61A 0.35 MOHM

FIXED IND 150NH 61A 0.35 MOHM

Buy Now Datasheet
Power Inductor, 150Nh, Shielded, 76A Rohs Compliant Bourns - 61AK2486 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 150Nh, Shielded, 76A Rohs Compliant Bourns
61AK2486
Power Inductor, 150Nh, Shielded, 76A Rohs Compliant Bourns 61AK2486
POWER INDUCTOR, 150NH, SHIELDED, 76A ROHS COMPLIANT: YES

POWER INDUCTOR, 150NH, SHIELDED, 76A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SPB1007-R15MTR-ND 61AK2486
Product Name Fixed Inductors Power Inductor, 150Nh, Shielded, 76A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2-2176636-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N0 0201DS-8N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details