Bourns, Inc. TVS Diodes SMLJ9.0CA

Description
15.4V Clamp 194.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Request a Quote Datasheet
Description
15.4V Clamp 194.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 118-SMLJ9.0CATR-ND - DigiKey
Thief River Falls, MN, United States
15.4V Clamp 194.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

15.4V Clamp 194.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS Diodes - 118-SMLJ9.0CADKR-ND - DigiKey
Thief River Falls, MN, United States
15.4V Clamp 194.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

15.4V Clamp 194.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS Diodes - 118-SMLJ9.0CACT-ND - DigiKey
Thief River Falls, MN, United States
15.4V Clamp 194.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

15.4V Clamp 194.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS Protection Diode - 144-SMLJ9.0CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMLJ9.0CA
TVS Protection Diode 144-SMLJ9.0CA
TVS DIODE 9VWM 15.4VC SMC Product overview: SMLJ9.0CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ9.0CA can be used for catalog matching and distributor lookup.

TVS DIODE 9VWM 15.4VC SMC Product overview: SMLJ9.0CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ9.0CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 964717-SMLJ9.0CA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
964717-SMLJ9.0CA
Circuit Protection - TVS - Diodes 964717-SMLJ9.0CA
Win Source Part Number: 964717-SMLJ9.0CA Category: Circuit Protection>TVS - Diodes Series: SMLJ Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 9V Voltage - Breakdown (Min): 10V Voltage - Clamping (Max) @ Ipp: 15.4V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 194.8A Package / Case: DO-214AB, SMC Supplier Device Package: SMC (DO-214AB) Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SMLJ78CA; SMLJ8.5CA; SMLJ78CA-TP; 3KP9.0CA; SMLJ7.5CA; SMC3K70CA-M3/57; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Other Names: SMLJ9.0CABCT,SMLJ9.0 CABDKR,SMLJ9.0CADKR- ND,SMLJ9.0CACT,SMLJ9 .0CADKR,SMLJ9.0CACT- ND,SMLJ9.0CABTR,2266 -SMLJ9.0CA Base Product Number: SMLJ9

Win Source Part Number: 964717-SMLJ9.0CA
Category: Circuit Protection>TVS - Diodes
Series: SMLJ
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 9V
Voltage - Breakdown (Min): 10V
Voltage - Clamping (Max) @ Ipp: 15.4V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 194.8A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SMLJ78CA; SMLJ8.5CA; SMLJ78CA-TP; 3KP9.0CA; SMLJ7.5CA; SMC3K70CA-M3/57;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: SMLJ9.0CABCT,SMLJ9.0CABDKR,SMLJ9.0CADKR-ND,SMLJ9.0CACT,SMLJ9.0CADKR,SMLJ9.0CACT-ND,SMLJ9.0CABTR,2266-SMLJ9.0CA
Base Product Number: SMLJ9

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMLJ9.0CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMLJ9.0CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMLJ9.0CA
TVS DIODE 9VWM 15.4VC SMC

TVS DIODE 9VWM 15.4VC SMC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 118-SMLJ9.0CATR-ND 144-SMLJ9.0CA 964717-SMLJ9.0CA SMLJ9.0CA
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC Tape & Reel (TR) DO-214AB, SMC SMC (DO-214AB)
Peak Pulse Power 3000 watts 3000 watts 3000 watts 3000 watts
VC 15.4 volts 15.4 volts 15.4 volts
Unlock Full Specs
to access all available technical data