Manufacturer: Bourns Inc.
Win Source Part Number: 1252025-SMLJ85CA
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
137V Clamp 20.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
137V Clamp 20.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
137V Clamp 20.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE 85VWM 137VC SMC Product overview: SMLJ85CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ85CA can be used for catalog matching and distributor lookup.
TVS DIODE 85VWM 137VC SMC
DIODE, FULL REEL; Product Range:SMLJ Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 85volts 5uA 20.8 Amps Bi-Dir
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1252025-SMLJ85CA | SMLJ85CABTR-ND | 144-SMLJ85CA | SMLJ85CA | 67R0401 | SMLJ85CA |
| Product Name | TVS - TVS - Diodes - SMLJ85CA | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Full Reel; Product Range Bourns | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | ||||
| Package | DO-214AB, SMC | Tape & Reel (TR) | SMC (DO-214AB) | DO-214AB-2 (SMC) | ||
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | |||
| VC | 137 volts | 137 volts |