TVS DIODE 85VWM 137VC SMC Product overview: SMLJ85A from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ85A can be used for catalog matching and distributor lookup.
137V Clamp 20.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
137V Clamp 20.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
137V Clamp 20.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
DIODE; Breakdown Voltage Range:94.4V to 104.3V; Diode Case Style:DO-214AB; No. of Pins:2; Peak Pulse Current Ippm:100A; Power Dissipation Pd:3kW; Reverse Stand-Off Voltage Vrwm:85V; TVS Polarity:Unidirectio
TVS DIODE 85VWM 137VC SMC
TVS Diodes / ESD Suppressors 85volts 5uA 20.8 Amps Uni-Dir
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMLJ85A | SMLJ85ABDKR-ND | 67R0400 | SMLJ85A | SMLJ85A |
| Product Name | TVS Protection Diode | TVS Diodes | Diode; Breakdown Voltage Range Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape & Reel (TR) | DO-214AB, SMC | SMC (DO-214AB) | DO-214AB-2 (SMC) | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |