14.4V Clamp 208.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
14.4V Clamp 208.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
14.4V Clamp 208.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE 8.5VWM 14.4VC SMC
DIODE; Breakdown Voltage Range:9.44V to 10.43V; Diode Case Style:DO-214AB; MSL:MSL 1 - Unlimited; No. of Pins:2; Peak Pulse Current Ippm:100A; Power Dissipation Pd:3kW; Reverse Stand-Off Voltage Vrwm:8.5V; TVS Polarity:Bidirection
TVS DIODE 8.5VWM 14.4VC SMC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMLJ8.5CACT-ND | SMLJ8.5CA | 67R0399 | SMLJ8.5CA |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode; Breakdown Voltage Range Bourns | TVS Diodes |
| Configuration | Single | |||
| Package | DO-214AB, SMC | SMC (DO-214AB) | DO-214AB, SMC | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | |
| VC | 14.4 volts | 14.4 volts | 14.4 volts | |
| VBR | 9.44 volts | 9.44 volts | 9.44 volts |