13.6V Clamp 220.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
13.6V Clamp 220.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
13.6V Clamp 220.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Win Source Part Number: 1301137-SMLJ8.0CA
Category: Circuit Protection>TVS - Diodes
Series: SMLJ
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8V
Voltage - Breakdown (Min): 8.89V
Voltage - Clamping (Max) @ Ipp: 13.6V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 220.6A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: SMLJ80CA,SMLJ8.0CABD
Base Product Number: SMLJ8
TVS DIODE 8VWM 13.6VC SMC Product overview: SMLJ8.0CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ8.0CA can be used for catalog matching and distributor lookup.
DIODE; Product Range:SMLJ Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, SMLJ Series, Bidirectional, 8 V, DO-214AB, 2, 8.89 V RoHS Compliant: Yes
TVS DIODE 8VWM 13.6VC SMC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMLJ8.0CABDKR-ND | 1301137-SMLJ8.0CA | 144-SMLJ8.0CA | 67R0397 | SMLJ8.0CA |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Protection Diode | Diode; Product Range Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | DO-214AB, SMC | DO-214AB, SMC | Tape & Reel (TR) | SMC (DO-214AB) | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | |
| VC | 13.6 volts | 13.6 volts | 13.6 volts |