13.6V Clamp 220.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
13.6V Clamp 220.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
13.6V Clamp 220.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Win Source Part Number: 1301116-SMLJ8.0A
Category: Circuit Protection>TVS - Diodes
Series: SMLJ
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8V
Voltage - Breakdown (Min): 8.89V
Voltage - Clamping (Max) @ Ipp: 13.6V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 220.6A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: SMLJ8.0ABTR,SMLJ8.0A
Base Product Number: SMLJ8
TVS DIODE 8VWM 13.6VC SMC
Transient Voltage Suppressor, TVS, SMLJ Series, Unidirectional, 8 V, DO-214AB, 2, 8.89 V RoHS Compliant: Yes
TVS Diodes / ESD Suppressors 8volts 50uA 220.6 Amps Uni-Dir
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMLJ8.0ABCT-ND | 1301116-SMLJ8.0A | SMLJ8.0A | 44W8534 | SMLJ8.0A |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Smlj Series, Unidirectional, 8 V, Do-214Ab, 2, 8.89 V Rohs Compliant Bourns | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||||
| Package | DO-214AB, SMC | DO-214AB, SMC | SMC (DO-214AB) | DO-214AB-2 (SMC) | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | ||
| VC | 13.6 volts | 13.6 volts | 13.6 volts |