121V Clamp 24.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
121V Clamp 24.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
121V Clamp 24.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS Diodes / ESD Suppressors 75volts 5uA 24.8 Amps Bi-Dir
TVS DIODE 75VWM 121VC SMC
DIODE, FULL REEL; Product Range:-; TVS Polarity:Bidirection
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMLJ75CABCT-ND | SMLJ75CA | SMLJ75CA | 67R0393 |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Full Reel; Product Range Bourns |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) | SMC (DO-214AB) | |
| Peak Pulse Power | 3000 watts | 3000 watts | ||
| VC | 121 volts | 121 volts |