121V Clamp 24.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
121V Clamp 24.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
121V Clamp 24.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
DIODE; Product Range:-; TVS Polarity:Unidirectio
TVS DIODE 75VWM 121VC SMC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMLJ75ABDKR-ND | 67R0392 | SMLJ75A |
| Product Name | TVS Diodes | Diode; Product Range Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | SMC (DO-214AB) | |
| Peak Pulse Power | 3000 watts | 3000 watts | |
| VC | 121 volts | 121 volts |