TVS DIODE 70VWM 113VC SMC Product overview: SMLJ70CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ70CA can be used for catalog matching and distributor lookup.
113V Clamp 26.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
113V Clamp 26.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
113V Clamp 26.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS Diodes / ESD Suppressors 70volts 5uA 26.6 Amps Bi-Dir
DIODE; Breakdown Voltage Range:77.8V to 86V; Diode Case Style:DO-214AB; MSL:MSL 1 - Unlimited; No. of Pins:2; Peak Pulse Current Ippm:100A; Power Dissipation Pd:3kW; Reverse Stand-Off Voltage Vrwm:70V; TVS Polarity:Bidirection
TVS DIODE 70VWM 113VC SMC
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMLJ70CA | SMLJ70CABCT-ND | SMLJ70CA | 103-SMLJ70CA | 67R0391 | SMLJ70CA |
| Product Name | TVS Protection Diode | TVS Diodes | TVS Diodes / ESD Suppressors | TVS DIODE 70V 113V SMC | Diode; Breakdown Voltage Range Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Tape & Reel (TR) | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB, SMC | SMC (DO-214AB) | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |