Bourns, Inc. TVS - TVS - Diodes - SMLJ7.5CA SMLJ7.5CA

Description
Manufacturer: Bourns Inc. Win Source Part Number: 896191-SMLJ7.5CA Series: SMLJ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 12.9V Clamp 232.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: SMLJ7 Categories: Circuit Protection Case / Package: SMC (DO-214AB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: SMLJ7.5CADKR-ND, SMLJ7.5CADKR, SMLJ7.5CABDKR, SMLJ7.5CABCT, SMLJ7.5CABTR
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 896191-SMLJ7.5CA Series: SMLJ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 12.9V Clamp 232.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: SMLJ7 Categories: Circuit Protection Case / Package: SMC (DO-214AB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: SMLJ7.5CADKR-ND, SMLJ7.5CADKR, SMLJ7.5CABDKR, SMLJ7.5CABCT, SMLJ7.5CABTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMLJ7.5CA - 896191-SMLJ7.5CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMLJ7.5CA
896191-SMLJ7.5CA
TVS - TVS - Diodes - SMLJ7.5CA 896191-SMLJ7.5CA
Manufacturer: Bourns Inc. Win Source Part Number: 896191-SMLJ7.5CA Series: SMLJ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 12.9V Clamp 232.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: SMLJ7 Categories: Circuit Protection Case / Package: SMC (DO-214AB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: SMLJ7.5CADKR-ND, SMLJ7.5CADKR, SMLJ7.5CABDKR, SMLJ7.5CABCT, SMLJ7.5CABTR

Manufacturer: Bourns Inc.
Win Source Part Number: 896191-SMLJ7.5CA
Series: SMLJ
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 12.9V Clamp 232.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMLJ7
Categories: Circuit Protection
Case / Package: SMC (DO-214AB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SMLJ7.5CADKR-ND, SMLJ7.5CADKR, SMLJ7.5CABDKR, SMLJ7.5CABCT, SMLJ7.5CABTR

Buy Now Datasheet
TVS Protection Diode - 144-SMLJ7.5CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMLJ7.5CA
TVS Protection Diode 144-SMLJ7.5CA
TVS DIODE 7.5VWM 12.9VC SMC Product overview: SMLJ7.5CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ7.5CA can be used for catalog matching and distributor lookup.

TVS DIODE 7.5VWM 12.9VC SMC Product overview: SMLJ7.5CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ7.5CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMLJ7.5CABCT-ND - DigiKey
Thief River Falls, MN, United States
12.9V Clamp 232.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

12.9V Clamp 232.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS Diodes - SMLJ7.5CABTR-ND - DigiKey
Thief River Falls, MN, United States
12.9V Clamp 232.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

12.9V Clamp 232.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS Diodes - SMLJ7.5CABDKR-ND - DigiKey
Thief River Falls, MN, United States
12.9V Clamp 232.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

12.9V Clamp 232.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Diode; Breakdown Voltage Range Bourns - 67R0389 - Newark, An Avnet Company
Chicago, IL, United States
Diode; Breakdown Voltage Range Bourns
67R0389
Diode; Breakdown Voltage Range Bourns 67R0389
DIODE; Breakdown Voltage Range:8.33V to 9.21V; Diode Case Style:DO-214AB; MSL:MSL 1 - Unlimited; No. of Pins:2; Peak Pulse Current Ippm:100A; Power Dissipation Pd:3kW; Reverse Stand-Off Voltage Vrwm:7.5V; TVS Polarity:Bidirection al RoHS Compliant: Yes

DIODE; Breakdown Voltage Range:8.33V to 9.21V; Diode Case Style:DO-214AB; MSL:MSL 1 - Unlimited; No. of Pins:2; Peak Pulse Current Ippm:100A; Power Dissipation Pd:3kW; Reverse Stand-Off Voltage Vrwm:7.5V; TVS Polarity:Bidirectional RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMLJ7.5CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMLJ7.5CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMLJ7.5CA
TVS DIODE 7.5VWM 12.9VC SMC

TVS DIODE 7.5VWM 12.9VC SMC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 896191-SMLJ7.5CA 144-SMLJ7.5CA SMLJ7.5CABCT-ND 67R0389 SMLJ7.5CA
Product Name TVS - TVS - Diodes - SMLJ7.5CA TVS Protection Diode TVS Diodes Diode; Breakdown Voltage Range Bourns Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SMC (DO-214AB) Tape & Reel (TR) DO-214AB, SMC SMC (DO-214AB)
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration Single Single
RoHS Compliant RoHS RoHS
Peak Pulse Power 3000 watts 3000 watts 3000 watts
Unlock Full Specs
to access all available technical data