12V Clamp 250A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
12V Clamp 250A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
12V Clamp 250A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Transient Voltage Suppressor, TVS, SMLJ Series, Bidirectional, 7 V, DO-214AB, 2, 7.78 V RoHS Compliant: Yes
TVS DIODE 7VWM 12VC SMC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMLJ7.0CACT-ND | 44W8528 | SMLJ7.0CA |
| Product Name | TVS Diodes | Transient Voltage Suppressor, Tvs, Smlj Series, Bidirectional, 7 V, Do-214Ab, 2, 7.78 V Rohs Compliant Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | SMC (DO-214AB) | |
| Peak Pulse Power | 3000 watts | 3000 watts | |
| VC | 12 volts | 12 volts |