12V Clamp 250A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
12V Clamp 250A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
12V Clamp 250A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE 7VWM 12VC SMC
DIODE, FULL REEL; Product Range:-; TVS Polarity:Unidirectio
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMLJ7.0ABTR-ND | SMLJ7.0A | 67R0386 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Full Reel; Product Range Bourns |
| Configuration | Single | ||
| Package | DO-214AB, SMC | SMC (DO-214AB) | |
| Peak Pulse Power | 3000 watts | 3000 watts | |
| VC | 12 volts | 12 volts |