Win Source Part Number: 1301140-SMLJ60CA
Category: Circuit Protection>TVS - Diodes
Series: SMLJ
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 60V
Voltage - Breakdown (Min): 66.7V
Voltage - Clamping (Max) @ Ipp: 96.8V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 31A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: SMLJ60CABDKR,SMLJ60C
Base Product Number: SMLJ60
TVS DIODE 60VWM 96.8VC SMC Product overview: SMLJ60CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ60CA can be used for catalog matching and distributor lookup.
96.8V Clamp 31A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
96.8V Clamp 31A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
96.8V Clamp 31A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS Diodes / ESD Suppressors 60volts 5uA 31 Amps Bi-Dir
TVS DIODE 60VWM 96.8VC SMC
DIODE, FULL REEL; Product Range:SMLJ Series; TVS Polarity:Bidirection
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1301140-SMLJ60CA | 144-SMLJ60CA | SMLJ60CABCT-ND | SMLJ60CA | SMLJ60CA | 67R0383 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Full Reel; Product Range Bourns |
| Package | DO-214AB, SMC | Tape & Reel (TR) | DO-214AB, SMC | DO-214AB-2 (SMC) | SMC (DO-214AB) | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | ||
| VC | 96.8 volts | 96.8 volts | 96.8 volts | |||
| VBR | 66.7 volts | 66.7 volts | 66.7 volts |