11.2V Clamp 267.9A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
11.2V Clamp 267.9A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
11.2V Clamp 267.9A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE 6.5VWM 11.2VC SMC
TVS Diodes / ESD Suppressors 6.5volts 500uA 267.9 Amps Bi-Dir
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMLJ6.5CABDKR-ND | SMLJ6.5CA | SMLJ6.5CA |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | DO-214AB, SMC | SMC (DO-214AB) | DO-214AB-2 (SMC) |
| Peak Pulse Power | 3000 watts | 3000 watts | |
| VC | 11.2 volts | 11.2 volts |