Bourns, Inc. TVS Protection Diode SMLJ6.5A

Description
TVS DIODE 6.5VWM 11.2VC SMC Product overview: SMLJ6.5A from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ6.5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 6.5VWM 11.2VC SMC Product overview: SMLJ6.5A from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ6.5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-SMLJ6.5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMLJ6.5A
TVS Protection Diode 144-SMLJ6.5A
TVS DIODE 6.5VWM 11.2VC SMC Product overview: SMLJ6.5A from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ6.5A can be used for catalog matching and distributor lookup.

TVS DIODE 6.5VWM 11.2VC SMC Product overview: SMLJ6.5A from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ6.5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1301122-SMLJ6.5A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1301122-SMLJ6.5A
Circuit Protection - TVS - Diodes 1301122-SMLJ6.5A
Win Source Part Number: 1301122-SMLJ6.5A Category: Circuit Protection>TVS - Diodes Series: SMLJ Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 6.5V Voltage - Breakdown (Min): 7.22V Voltage - Clamping (Max) @ Ipp: 11.2V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 267.9A Package / Case: DO-214AB, SMC Supplier Device Package: SMC (DO-214AB) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Other Names: SMLJ65A,SMLJ6.5ADKR, SMLJ6.5ADKR,SMLJ6.5A BTR,SMLJ6.5ABCT,SMLJ 6.5ACT,SMLJ6.5ABDKR, SMLJ6.5ACT Base Product Number: SMLJ6

Win Source Part Number: 1301122-SMLJ6.5A
Category: Circuit Protection>TVS - Diodes
Series: SMLJ
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6.5V
Voltage - Breakdown (Min): 7.22V
Voltage - Clamping (Max) @ Ipp: 11.2V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 267.9A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: SMLJ65A,SMLJ6.5ADKR,SMLJ6.5ADKR,SMLJ6.5ABTR,SMLJ6.5ABCT,SMLJ6.5ACT,SMLJ6.5ABDKR,SMLJ6.5ACT
Base Product Number: SMLJ6

Buy Now Datasheet
TVS Diodes - SMLJ6.5ABDKR-ND - DigiKey
Thief River Falls, MN, United States
11.2V Clamp 267.9A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

11.2V Clamp 267.9A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS Diodes - SMLJ6.5ABCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMLJ6.5ABCT-ND
TVS Diodes SMLJ6.5ABCT-ND
11.2V Clamp 267.9A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

11.2V Clamp 267.9A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS Diodes - SMLJ6.5ABTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMLJ6.5ABTR-ND
TVS Diodes SMLJ6.5ABTR-ND
11.2V Clamp 267.9A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

11.2V Clamp 267.9A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Diode, Full Reel; Product Range Bourns - 67R0380 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Full Reel; Product Range Bourns
67R0380
Diode, Full Reel; Product Range Bourns 67R0380
DIODE, FULL REEL; Product Range:SMLJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:6.5V; Clamping Voltage Max:11.2V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:7.22V; Qualification:-RoHS Compliant: Yes

DIODE, FULL REEL; Product Range:SMLJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:6.5V; Clamping Voltage Max:11.2V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:7.22V; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMLJ6.5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMLJ6.5A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMLJ6.5A
TVS DIODE 6.5VWM 11.2VC SMC

TVS DIODE 6.5VWM 11.2VC SMC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMLJ6.5A 1301122-SMLJ6.5A SMLJ6.5ABDKR-ND 67R0380 SMLJ6.5A
Product Name TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Diode, Full Reel; Product Range Bourns Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) DO-214AB, SMC DO-214AB, SMC SMC (DO-214AB)
Peak Pulse Power 3000 watts 3000 watts 3000 watts 3000 watts
Unlock Full Specs
to access all available technical data