10.3V Clamp 291.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
10.3V Clamp 291.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
10.3V Clamp 291.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE 6VWM 10.3VC SMC
DIODE; Breakdown Voltage Range:6.67V to 8.15V; Diode Case Style:DO-214AB; No. of Pins:2; Peak Pulse Current Ippm:100A; Power Dissipation Pd:3kW; Reverse Stand-Off Voltage Vrwm:6V; TVS Polarity:Bidirection
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMLJ6.0CABTR-ND | SMLJ6.0CA | 67R0379 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode; Breakdown Voltage Range Bourns |
| Configuration | Single | ||
| Package | DO-214AB, SMC | SMC (DO-214AB) | |
| Peak Pulse Power | 3000 watts | 3000 watts | |
| VC | 10.3 volts | 10.3 volts | |
| VBR | 6.67 volts | 6.67 volts |