TVS DIODE 58VWM 93.6VC SMC Product overview: SMLJ58A from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ58A can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 896189-SMLJ58A
Series: SMLJ
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 93.6V Clamp 32A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMLJ58
Categories: Circuit Protection
Case / Package: SMC (DO-214AB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SMLJ58ABTR, SMLJ58ABCT, SMLJ58ABDKR
93.6V Clamp 32A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
93.6V Clamp 32A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
93.6V Clamp 32A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS Diodes / ESD Suppressors 58volts 5uA 32 Amps Uni-Dir
TVS DIODE 58VWM 93.6VC DO214AB
TVS DIODE 58VWM 93.6VC SMC
DIODE; Breakdown Voltage Range:64.4V to 71.2V; Diode Case Style:DO-214AB; No. of Pins:2; Peak Pulse Current Ippm:100A; Power Dissipation Pd:3kW; Reverse Stand-Off Voltage Vrwm:58V; TVS Polarity:Unidirectio
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-SMLJ58A | 896189-SMLJ58A | SMLJ58ABCT-ND | SMLJ58A | 103-SMLJ58A | SMLJ58A | 67R0376 |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - SMLJ58A | TVS Diodes | TVS Diodes / ESD Suppressors | TVS DIODE 58VWM 93.6VC DO214AB | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode; Breakdown Voltage Range Bourns |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Package | Tape & Reel (TR) | SMC (DO-214AB) | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB, SMC | SMC (DO-214AB) | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |