Bourns, Inc. TVS Protection Diode SMLJ54CA

Description
TVS DIODE 54VWM 87.1VC SMC Product overview: SMLJ54CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ54CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 54VWM 87.1VC SMC Product overview: SMLJ54CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ54CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-SMLJ54CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMLJ54CA
TVS Protection Diode 144-SMLJ54CA
TVS DIODE 54VWM 87.1VC SMC Product overview: SMLJ54CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ54CA can be used for catalog matching and distributor lookup.

TVS DIODE 54VWM 87.1VC SMC Product overview: SMLJ54CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ54CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMLJ54CABTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMLJ54CABTR-ND
TVS Diodes SMLJ54CABTR-ND
87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS Diodes - SMLJ54CABDKR-ND - DigiKey
Thief River Falls, MN, United States
87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS Diodes - SMLJ54CABCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMLJ54CABCT-ND
TVS Diodes SMLJ54CABCT-ND
87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1301141-SMLJ54CA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1301141-SMLJ54CA
Circuit Protection - TVS - Diodes 1301141-SMLJ54CA
Win Source Part Number: 1301141-SMLJ54CA Category: Circuit Protection>TVS - Diodes Series: SMLJ Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 54V Voltage - Breakdown (Min): 60V Voltage - Clamping (Max) @ Ipp: 87.1V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 34.4A Package / Case: DO-214AB, SMC Supplier Device Package: SMC (DO-214AB) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Other Names: SMLJ54CABTR,SMLJ54CA DKR,SMLJ54CABCT,SMLJ 54CACT,SMLJ54CABDKR, SMLJ54CACT,SMLJ54CAD KR Base Product Number: SMLJ54

Win Source Part Number: 1301141-SMLJ54CA
Category: Circuit Protection>TVS - Diodes
Series: SMLJ
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 54V
Voltage - Breakdown (Min): 60V
Voltage - Clamping (Max) @ Ipp: 87.1V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 34.4A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: SMLJ54CABTR,SMLJ54CADKR,SMLJ54CABCT,SMLJ54CACT,SMLJ54CABDKR,SMLJ54CACT,SMLJ54CADKR
Base Product Number: SMLJ54

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMLJ54CA
TVS Diodes / ESD Suppressors SMLJ54CA
TVS Diodes / ESD Suppressors 54volts 5uA 34.4 Amps Bi-Dir

TVS Diodes / ESD Suppressors 54volts 5uA 34.4 Amps Bi-Dir

Buy Now Datasheet
Diode, Full Reel; Product Range Bourns - 67R0375 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Full Reel; Product Range Bourns
67R0375
Diode, Full Reel; Product Range Bourns 67R0375
DIODE, FULL REEL; Product Range:SMLJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:54V; Clamping Voltage Max:87.1V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:60V; Qualification:- RoHS Compliant: Yes

DIODE, FULL REEL; Product Range:SMLJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:54V; Clamping Voltage Max:87.1V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:60V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMLJ54CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMLJ54CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMLJ54CA
TVS DIODE 54VWM 87.1VC SMC

TVS DIODE 54VWM 87.1VC SMC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMLJ54CA SMLJ54CABTR-ND 1301141-SMLJ54CA SMLJ54CA 67R0375 SMLJ54CA
Product Name TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes TVS Diodes / ESD Suppressors Diode, Full Reel; Product Range Bourns Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape & Reel (TR) DO-214AB, SMC DO-214AB, SMC DO-214AB-2 (SMC) SMC (DO-214AB)
Peak Pulse Power 3000 watts 3000 watts 3000 watts 3000 watts
Unlock Full Specs
to access all available technical data