87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
DIODE; Breakdown Voltage Range:60V to 66.3V; Diode Case Style:DO-214AB; No. of Pins:2; Peak Pulse Current Ippm:100A; Power Dissipation Pd:3kW; Reverse Stand-Off Voltage Vrwm:54V; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 54volts 5uA 34.4 Amps Uni-Dir
TVS DIODE 54VWM 87.1VC SMC
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMLJ54ABCT-ND | 67R0374 | SMLJ54A | SMLJ54A |
| Product Name | TVS Diodes | Diode; Breakdown Voltage Range Bourns | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) | SMC (DO-214AB) | |
| Peak Pulse Power | 3000 watts | 3000 watts | ||
| VC | 87.1 volts | 87.1 volts | ||
| VBR | 60 volts | 60 volts |