Manufacturer: Bourns Inc.
Win Source Part Number: 1098475-SMLJ51CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMC (DO-214AB)
STAND-OFF Voltage (Vwm): 51V
Minimum Breakdown Voltage: 56.7V
Max Clamping Voltage: 82.4V
Peak Pulse Current(Ippm): 36.4A
Power Dissipation - Pd: 3000W (3kW)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
82.4V Clamp 36.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
82.4V Clamp 36.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
82.4V Clamp 36.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE 51VWM 82.4VC SMC Product overview: SMLJ51CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ51CA can be used for catalog matching and distributor lookup.
DIODE, FULL REEL; Product Range:-; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 51volts 5uA 36.4 Amps Bi-Dir
TVS DIODE 51VWM 82.4VC SMC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1098475-SMLJ51CA | SMLJ51CABTR-ND | 144-SMLJ51CA | 67R0373 | SMLJ51CA | SMLJ51CA | SMLJ51CA |
| Product Name | TVS - TVS - Diodes - SMLJ51CA | TVS Diodes | TVS Protection Diode | Diode, Full Reel; Product Range Bourns | TVS Diodes / ESD Suppressors | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMC (DO-214AB) | DO-214AB, SMC | Tape & Reel (TR) | DO-214AB-2 (SMC) | DO-214AB, SMC | SMC (DO-214AB) | |
| VWM | 51 volts | ||||||
| IPPM | 36.4 amps | ||||||
| VC | 82.4 volts | 82.4 volts | 82.4 volts | 82.4 volts | |||
| VBR | 56.7 volts | 56.7 volts | 56.7 volts | 56.7 volts |