TVS DIODE 51VWM 82.4VC DO214AB
82.4V Clamp 36.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 51VWM 82.4VC DO214AB
TVS Diodes / ESD Suppressors 51volts 3kW 5% Bi-Dir. AEC-Q101
TVS DIODE 51VWM 82.4VC SMC
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMLJ51CA-QCT-ND | SMLJ51CA-Q | SMLJ51CA-Q |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB (SMC) |
| Peak Pulse Power | 3000 watts | 3000 watts | |
| VC | 82.4 volts | 82.4 volts |