9.2V Clamp 326A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
9.2V Clamp 326A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
9.2V Clamp 326A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE 5VWM 9.2VC SMC
DIODE, FULL REEL; Product Range:SMLJ Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 5volts 1000uA 326 Amps Bi-Dir
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMLJ5.0CABCT-ND | SMLJ5.0CA | 67R0371 | SMLJ5.0CA |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Full Reel; Product Range Bourns | TVS Diodes / ESD Suppressors |
| Configuration | Single | |||
| Package | DO-214AB, SMC | SMC (DO-214AB) | DO-214AB-2 (SMC) | |
| Peak Pulse Power | 3000 watts | 3000 watts | ||
| VC | 9.2 volts | 9.2 volts |