Win Source Part Number: 1301142-SMLJ48CA
Category: Circuit Protection>TVS - Diodes
Series: SMLJ
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 48V
Voltage - Breakdown (Min): 53.3V
Voltage - Clamping (Max) @ Ipp: 77.4V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 38.8A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: SMLJ48CABTR,SMLJ48CA
Base Product Number: SMLJ48
TVS DIODE 48VWM 77.4VC SMC Product overview: SMLJ48CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ48CA can be used for catalog matching and distributor lookup.
77.4V Clamp 38.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
77.4V Clamp 38.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
77.4V Clamp 38.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS Diodes / ESD Suppressors 48volts 5uA 38.8 Amps Bi-Dir
DIODE, FULL REEL; Product Range:-; TVS Polarity:Bidirection
TVS DIODE 48VWM 77.4VC SMC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1301142-SMLJ48CA | 144-SMLJ48CA | SMLJ48CABDKR-ND | SMLJ48CA | 67R0369 | SMLJ48CA |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes | TVS Diodes / ESD Suppressors | Diode, Full Reel; Product Range Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AB, SMC | Tape & Reel (TR) | DO-214AB, SMC | DO-214AB-2 (SMC) | SMC (DO-214AB) | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | ||
| VC | 77.4 volts | 77.4 volts | 77.4 volts | |||
| VBR | 53.3 volts | 53.3 volts | 53.3 volts |