77.4V Clamp 38.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
77.4V Clamp 38.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
77.4V Clamp 38.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS Diodes / ESD Suppressors 48volts 5uA 38.8 Amps Uni-Dir
TVS DIODE 48VWM 77.4VC SMC
DIODE, FULL REEL; Product Range:SMLJ Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, SMLJ Series, Unidirectional, 48 V, DO-214AB, 2, 53.3 V RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMLJ48ABTR-ND | SMLJ48A | SMLJ48A | 67R0368 |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Full Reel; Product Range Bourns |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) | SMC (DO-214AB) | |
| Peak Pulse Power | 3000 watts | 3000 watts | ||
| VC | 77.4 volts | 77.4 volts |